Thin Film Technology Corporation Single Ended Bessel Loss EF Series EF2A51A063I05A

Description
Description

Suppliers

Company
Product
Description
Supplier Links
North Mankato, MN, USA
Single Ended Bessel Loss EF Series
EF2A51A063I05A
Single Ended Bessel Loss EF Series EF2A51A063I05A

Technical Specifications

  Thin Film Technology Corporation
Product Category RF Attenuators
Product Number EF2A51A063I05A
Product Name Single Ended Bessel Loss EF Series
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Digitally Controlled Attenuators - NDA-9K-20000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 9.00E-6 GHz
View Details
Jitter Attenuators - SI5325B-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.8080 GHz
Package Type QFN36
View Details