Thin Film Technology Corporation Single Ended Bessel Loss EF Series EF2A51A063E05A

Description
Description

Suppliers

Company
Product
Description
Supplier Links
North Mankato, MN, USA
Single Ended Bessel Loss EF Series
EF2A51A063E05A
Single Ended Bessel Loss EF Series EF2A51A063E05A

Technical Specifications

  Thin Film Technology Corporation
Product Category RF Attenuators
Product Number EF2A51A063E05A
Product Name Single Ended Bessel Loss EF Series
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342D-D11449-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details