Thin Film Technology Corporation Single Ended Bessel Loss EQ Series EF2A51A031Q10B

Description
Description

Suppliers

Company
Product
Description
Supplier Links
North Mankato, MN, USA
Single Ended Bessel Loss EQ Series
EF2A51A031Q10B
Single Ended Bessel Loss EQ Series EF2A51A031Q10B

Technical Specifications

  Thin Film Technology Corporation
Product Category RF Attenuators
Product Number EF2A51A031Q10B
Product Name Single Ended Bessel Loss EQ Series
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-108-400-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.1080 GHz
View Details
Attenuators - 2312-RFSA2113TR13TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details