RES 0.64 OHM 1% 1W 1206
RES 0.64 OHM 1% 1W 1206
RES 1206 50PPM 0.640 OHM 1.0% 1.
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4463-D1WEL1206MR640F-T5CT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 1206; 1206 |
| Resistance Range | 0.6400 ohms |