Thin Film Technology Corporation
Chip Resistor - Surface Mount
D1WEL0508MR010F-T5
Description
RES 0.01 OHM 1% 1W 0508
Request a Quote
Email Supplier
Datasheet
Description
RES 0.01 OHM 1% 1W 0508
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4463-D1WEL0508MR010F-T5TR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Current Sensing; General Use
|
|
Technology / Construction
|
Metal Foil
|
|
Mounting / Packaging
|
0805; Wide 0805
|
|
Resistance Range
|
0.0100 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Category / Application
Current Sensing
Mounting / Packaging
ThroughHole; Axial Leads; 2010~ 4527
Resistance Range
5.00E-4 to 0.2000 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details