Thin Film Technology Corporation Chip Resistor - Surface Mount D1CSA2512FR002F-T3

Description
RES 0.002 OHM 1% 6W 2512
Request a Quote Datasheet
Description
RES 0.002 OHM 1% 6W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4463-D1CSA2512FR002F-T3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4463-D1CSA2512FR002F-T3TR-ND
Chip Resistor - Surface Mount 4463-D1CSA2512FR002F-T3TR-ND
RES 0.002 OHM 1% 6W 2512

RES 0.002 OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 4463-D1CSA2512FR002F-T3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4463-D1CSA2512FR002F-T3CT-ND
Chip Resistor - Surface Mount 4463-D1CSA2512FR002F-T3CT-ND
RES 0.002 OHM 1% 6W 2512

RES 0.002 OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 4463-D1CSA2512FR002F-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4463-D1CSA2512FR002F-T3DKR-ND
Chip Resistor - Surface Mount 4463-D1CSA2512FR002F-T3DKR-ND
RES 0.002 OHM 1% 6W 2512

RES 0.002 OHM 1% 6W 2512

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4463-D1CSA2512FR002F-T3TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD273GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - CGSSL1R051J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
2 suppliers