Thermotron Industries Custom Vibration Test Systems

Description
Thermtron can customize vibration test equipment to meet your specific needs. Choose from a number of custom options for your electrodynamic vibration shaker or repetitive shock vibration table. Custom vibration test systems can help fit your unique testing needs. Whether you need enhanced shock capabilities while maintaining typical sine and random pulses or to perform high shock tests on a small sliptable and then a different test on a large sliptable with the same electrodynamic shaker, Thermotron can help. From integrating a shaker with an AGREE chamber to custom colors to meet brand standard, to color coding the chamber for safety, Thermotron can be your one-stop shop for custom vibration testing needs.
Description
Thermtron can customize vibration test equipment to meet your specific needs. Choose from a number of custom options for your electrodynamic vibration shaker or repetitive shock vibration table. Custom vibration test systems can help fit your unique testing needs. Whether you need enhanced shock capabilities while maintaining typical sine and random pulses or to perform high shock tests on a small sliptable and then a different test on a large sliptable with the same electrodynamic shaker, Thermotron can help. From integrating a shaker with an AGREE chamber to custom colors to meet brand standard, to color coding the chamber for safety, Thermotron can be your one-stop shop for custom vibration testing needs.

Suppliers

Company
Product
Description
Supplier Links
Custom Vibration Test Systems -  - Thermotron Industries
Holland, MI, USA
Custom Vibration Test Systems
Custom Vibration Test Systems
Thermtron can customize vibration test equipment to meet your specific needs. Choose from a number of custom options for your electrodynamic vibration shaker or repetitive shock vibration table. Custom vibration test systems can help fit your unique testing needs. Whether you need enhanced shock capabilities while maintaining typical sine and random pulses or to perform high shock tests on a small sliptable and then a different test on a large sliptable with the same electrodynamic shaker, Thermotron can help. From integrating a shaker with an AGREE chamber to custom colors to meet brand standard, to color coding the chamber for safety, Thermotron can be your one-stop shop for custom vibration testing needs.

Thermtron can customize vibration test equipment to meet your specific needs. Choose from a number of custom options for your electrodynamic vibration shaker or repetitive shock vibration table.

Custom vibration test systems can help fit your unique testing needs.
Whether you need enhanced shock capabilities while maintaining typical sine and random pulses or to perform high shock tests on a small sliptable and then a different test on a large sliptable with the same electrodynamic shaker, Thermotron can help. From integrating a shaker with an AGREE chamber to custom colors to meet brand standard, to color coding the chamber for safety, Thermotron can be your one-stop shop for custom vibration testing needs.

Supplier's Site

Technical Specifications

  Thermotron Industries
Product Category Shock and Vibration Testing Shakers
Product Name Custom Vibration Test Systems
Applications Reliability testing
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Customized Multi-/Multi-axis shaker - 2EDS-600-XY - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 1322 lbs (0.0 to 599 kg)
View Details