The EFX Explosion-Proof Exhaust Fan from Thermon, Inc. is engineered for hazardous and general industrial applications, featuring a robust construction with epoxy-coated steel panels and spark-resistant aluminum fan blades. It is designed to effectively ventilate combustible materials, vapors, and hazardous fumes. The fan is fully assembled for straightforward installation and is equipped with explosion-proof motors that are CSA approved and/or UL listed, ensuring compliance with safety standards. The fan guards meet OSHA specifications, enhancing safety during operation. Available in various sizes, the EFX series offers multiple voltage options and is suitable for ambient temperatures ranging from -20°C to 40°C (-4°F to 104°F). The fan's design includes features such as a split fan guard and optional coatings for corrosive environments, making it adaptable for diverse industrial settings.
Specifically designed for both hazardous and general purpose industrial applications, the Ruffneck™ EFX Explosion-Proof Exhaust Fan is built for safety and durability. A number of optional features are available for customization, including Heresite® coating on all non-motor components, backdraft dampers and rain hoods.
| Thermon, Inc | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | EFX |
| Product Name | Explosion-Proof Exhaust Fan |
| Applications / Use | Ventilation |
| Product Form | Packaged |
| Draft | Forced Draft |
| Environment | Clean; Dirty; Smoke; Combustible Materials, Vapors And Hazardous Fumes |
| Fan / Blower Diameter | 12.0 to 30.0 inch (305 to 762 mm) |