The ThermOmegaTech HCS Single Channel Washdown Station, part number 377-410020-000, is a brass-constructed unit designed for delivering a single stream of hot or cold water in washdown applications. It features a quarter-turn ball valve for flow control and an integrated stainless steel/plexiglass temperature gauge. The inlet and outlet connections are 3/4" Female NPT, with a stainless steel mounting bracket and hose rack included. The unit is rated for a maximum water pressure of 150 PSIG and a maximum inlet temperature of 200°F. It is not designed for steam service.
The ThermOmegaTech® HCS Single Channel Washdown Station provides convenient delivery of a single stream of hot or cold water for washdown applications. A quarter turn ball valve provides simple, yet effective control, while the integrated temperature gauge gives confirmation of outlet water temperature. A Stainless Steel Mounting Bracket and hose rack are included. Inlet and outlet connection are 3/4” Female NPT and Brass or Stainless Steel versions are available. This unit is not designed for steam service.
| ThermOmegaTech® | |
|---|---|
| Product Category | Washdown Stations |
| Product Number | 377-410020-000 |
| Product Name | Single Channel Brass Hot or Cold Washdown Station |
| Media | Hot Water; Cold Water |
| Operating Pressure | 150 psi (106 m H2O) |
| Temperature | 200 F (93.33 C) |
| Hose Length | 300 to 900 inch (7620 to 22860 mm) |
| Inlet Connection | 0.7500 inch (19.05 mm) |