Thermodata Components Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Thermodata Components TC 44 25C 08

Description
TERMINAL BLOCK, BARRIER, 8POS, 12AWG; No. of Rows:1 Row; No. of Positions:8Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, BARRIER, 8POS, 12AWG; No. of Rows:1 Row; No. of Positions:8Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Thermodata Components - 24AC5493 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Thermodata Components
24AC5493
Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Thermodata Components 24AC5493
TERMINAL BLOCK, BARRIER, 8POS, 12AWG; No. of Rows:1 Row; No. of Positions:8Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 12AWG; No. of Rows:1 Row; No. of Positions:8Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24AC5493
Product Name Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Thermodata Components
North American 21 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15024 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers