Traceable® Products Traceable® Memory Hygrometer/Thermometer Model 4385

Description
Maintain accuracy with do-it-yourself calibration Traceable® Memory Hygrometer/Thermomet er measures from 10.0 to 95.0% relative humidity and temperature from 0.0 to 199.9°F and -18.0 to 93.0°C. Simultaneously displays both temperature and relative humidity on its dual 1-1/8-inch LCD display. Precision thermistor offers a temperature accuracy of ±1°C between 0 to 40°C, otherwise ±2°C, and a resolution of 0.1°. Reads Fahrenheit and Celsius. An audible click confirms each key entry. See listing for dew point model specifications. Microprocessor-based design provides unparalleled accuracy Resistive polymer film sensor provides humidity readings with an accuracy of ±2% mid-range to ±4% elsewhere. Humidity resolution is 0.1% relative humidity. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Minimum/Maximum memory At the touch of a button, recall the minimum and maximum humidity and temperature readings captured during any time period. A special HOLD button permits freezing the display to capture readings. Features an auto-off battery saving function which may be turned off. RS-232 output Unit is equipped with an RS-232 output socket for transferring data to a computer. Use to monitor conditions in clean rooms, computer rooms, storage facilities- virtually anywhere temperature and RH affect vital components and tests. Traceable to NIST Handsome, dual-tone ABS plastic case is both lightweight (10-3/4 ounces) and rugged for extreme field or lab use. Supplied with probe/cable, Traceable® Certificate, hard plastic carrying case, and 9-volt battery for 100 hours of continuous use. Size is 7-1/8 x 2-3/4 x 1-1/4 inches. Probe is 8-1/2 inches long with 2/3-inch diameter and a 3-foot cable. Replacement battery Cat. No. 1112. Control Company Cat. No. 4185 Traceable® Memory Hygrometer/Thermomet er Control Company Cat. No. 4385 Traceable® Memory Hygrometer/Thermomet er (Identical to the above unit with accuracy of ±2.0% RH; with Dew Point Display (Range 0.0 to 50.0°C with a resolution of 0.1° and an accuracy of ±2°C; and with programmable audible alarm).
Description
Maintain accuracy with do-it-yourself calibration Traceable® Memory Hygrometer/Thermomet er measures from 10.0 to 95.0% relative humidity and temperature from 0.0 to 199.9°F and -18.0 to 93.0°C. Simultaneously displays both temperature and relative humidity on its dual 1-1/8-inch LCD display. Precision thermistor offers a temperature accuracy of ±1°C between 0 to 40°C, otherwise ±2°C, and a resolution of 0.1°. Reads Fahrenheit and Celsius. An audible click confirms each key entry. See listing for dew point model specifications. Microprocessor-based design provides unparalleled accuracy Resistive polymer film sensor provides humidity readings with an accuracy of ±2% mid-range to ±4% elsewhere. Humidity resolution is 0.1% relative humidity. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Minimum/Maximum memory At the touch of a button, recall the minimum and maximum humidity and temperature readings captured during any time period. A special HOLD button permits freezing the display to capture readings. Features an auto-off battery saving function which may be turned off. RS-232 output Unit is equipped with an RS-232 output socket for transferring data to a computer. Use to monitor conditions in clean rooms, computer rooms, storage facilities- virtually anywhere temperature and RH affect vital components and tests. Traceable to NIST Handsome, dual-tone ABS plastic case is both lightweight (10-3/4 ounces) and rugged for extreme field or lab use. Supplied with probe/cable, Traceable® Certificate, hard plastic carrying case, and 9-volt battery for 100 hours of continuous use. Size is 7-1/8 x 2-3/4 x 1-1/4 inches. Probe is 8-1/2 inches long with 2/3-inch diameter and a 3-foot cable. Replacement battery Cat. No. 1112. Control Company Cat. No. 4185 Traceable® Memory Hygrometer/Thermomet er Control Company Cat. No. 4385 Traceable® Memory Hygrometer/Thermomet er (Identical to the above unit with accuracy of ±2.0% RH; with Dew Point Display (Range 0.0 to 50.0°C with a resolution of 0.1° and an accuracy of ±2°C; and with programmable audible alarm).

Suppliers

Company
Product
Description
Supplier Links
Traceable® Memory Hygrometer/Thermometer - Model 4385 - Traceable® Products
Webster, TX, USA
Traceable® Memory Hygrometer/Thermometer
Model 4385
Traceable® Memory Hygrometer/Thermometer Model 4385
Maintain accuracy with do-it-yourself calibration Traceable® Memory Hygrometer/Thermomet er measures from 10.0 to 95.0% relative humidity and temperature from 0.0 to 199.9°F and -18.0 to 93.0°C. Simultaneously displays both temperature and relative humidity on its dual 1-1/8-inch LCD display. Precision thermistor offers a temperature accuracy of ±1°C between 0 to 40°C, otherwise ±2°C, and a resolution of 0.1°. Reads Fahrenheit and Celsius. An audible click confirms each key entry. See listing for dew point model specifications. Microprocessor-based design provides unparalleled accuracy Resistive polymer film sensor provides humidity readings with an accuracy of ±2% mid-range to ±4% elsewhere. Humidity resolution is 0.1% relative humidity. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Minimum/Maximum memory At the touch of a button, recall the minimum and maximum humidity and temperature readings captured during any time period. A special HOLD button permits freezing the display to capture readings. Features an auto-off battery saving function which may be turned off. RS-232 output Unit is equipped with an RS-232 output socket for transferring data to a computer. Use to monitor conditions in clean rooms, computer rooms, storage facilities- virtually anywhere temperature and RH affect vital components and tests. Traceable to NIST Handsome, dual-tone ABS plastic case is both lightweight (10-3/4 ounces) and rugged for extreme field or lab use. Supplied with probe/cable, Traceable® Certificate, hard plastic carrying case, and 9-volt battery for 100 hours of continuous use. Size is 7-1/8 x 2-3/4 x 1-1/4 inches. Probe is 8-1/2 inches long with 2/3-inch diameter and a 3-foot cable. Replacement battery Cat. No. 1112. Control Company Cat. No. 4185 Traceable® Memory Hygrometer/Thermomet er Control Company Cat. No. 4385 Traceable® Memory Hygrometer/Thermomet er (Identical to the above unit with accuracy of ±2.0% RH; with Dew Point Display (Range 0.0 to 50.0°C with a resolution of 0.1° and an accuracy of ±2°C; and with programmable audible alarm).

Maintain accuracy with do-it-yourself calibration Traceable® Memory Hygrometer/Thermometer measures from 10.0 to 95.0% relative humidity and temperature from 0.0 to 199.9°F and -18.0 to 93.0°C. Simultaneously displays both temperature and relative humidity on its dual 1-1/8-inch LCD display. Precision thermistor offers a temperature accuracy of ±1°C between 0 to 40°C, otherwise ±2°C, and a resolution of 0.1°. Reads Fahrenheit and Celsius. An audible click confirms each key entry. See listing for dew point model specifications. Microprocessor-based design provides unparalleled accuracy Resistive polymer film sensor provides humidity readings with an accuracy of ±2% mid-range to ±4% elsewhere. Humidity resolution is 0.1% relative humidity. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Minimum/Maximum memory At the touch of a button, recall the minimum and maximum humidity and temperature readings captured during any time period. A special HOLD button permits freezing the display to capture readings. Features an auto-off battery saving function which may be turned off. RS-232 output Unit is equipped with an RS-232 output socket for transferring data to a computer. Use to monitor conditions in clean rooms, computer rooms, storage facilities- virtually anywhere temperature and RH affect vital components and tests. Traceable to NIST Handsome, dual-tone ABS plastic case is both lightweight (10-3/4 ounces) and rugged for extreme field or lab use. Supplied with probe/cable, Traceable® Certificate, hard plastic carrying case, and 9-volt battery for 100 hours of continuous use. Size is 7-1/8 x 2-3/4 x 1-1/4 inches. Probe is 8-1/2 inches long with 2/3-inch diameter and a 3-foot cable. Replacement battery Cat. No. 1112. Control Company Cat. No. 4185 Traceable® Memory Hygrometer/Thermometer Control Company Cat. No. 4385 Traceable® Memory Hygrometer/Thermometer (Identical to the above unit with accuracy of ±2.0% RH; with Dew Point Display (Range 0.0 to 50.0°C with a resolution of 0.1° and an accuracy of ±2°C; and with programmable audible alarm).

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Moisture Meters
Product Number Model 4385
Product Name Traceable® Memory Hygrometer/Thermometer
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
Relative Humidity Range 10 to 95 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat EFR 012 - 01246.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity, Moisture Sensors - 2952-HYT939P(16BAR)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details