Traceable® Products Traceable® Big Digit See-Thru Thermometer Model 4159

Description
Use the Traceable® Big-Digit See-Thru™ Thermometer outdoors, in storerooms, at fume hoods, labs, clean rooms, refrigerators, and plant areas. May be attached to the outside of a window to view outdoor temperatures. Transparent display with 1-1/4-inch-high digits show current and minimum/maximum temperatures. Automatically clears and updates the min/max readings daily. Range is -13.0 to 158.0°F or -25.0 to 70.0°C with a resolution of 0.1° and an accuracy of ±1°C. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with mounting tape, Velcro®, AAA battery, and Traceable® Certificate. Size is 3-1/2 x 4-1/4 x 3/4 inches. Weight is 8 ounces. Replacement battery Cat. No. 1105.
Description
Use the Traceable® Big-Digit See-Thru™ Thermometer outdoors, in storerooms, at fume hoods, labs, clean rooms, refrigerators, and plant areas. May be attached to the outside of a window to view outdoor temperatures. Transparent display with 1-1/4-inch-high digits show current and minimum/maximum temperatures. Automatically clears and updates the min/max readings daily. Range is -13.0 to 158.0°F or -25.0 to 70.0°C with a resolution of 0.1° and an accuracy of ±1°C. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with mounting tape, Velcro®, AAA battery, and Traceable® Certificate. Size is 3-1/2 x 4-1/4 x 3/4 inches. Weight is 8 ounces. Replacement battery Cat. No. 1105.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Big Digit See-Thru Thermometer - Model 4159 - Traceable® Products
Webster, TX, USA
Traceable® Big Digit See-Thru Thermometer
Model 4159
Traceable® Big Digit See-Thru Thermometer Model 4159
Use the Traceable® Big-Digit See-Thru™ Thermometer outdoors, in storerooms, at fume hoods, labs, clean rooms, refrigerators, and plant areas. May be attached to the outside of a window to view outdoor temperatures. Transparent display with 1-1/4-inch-high digits show current and minimum/maximum temperatures. Automatically clears and updates the min/max readings daily. Range is -13.0 to 158.0°F or -25.0 to 70.0°C with a resolution of 0.1° and an accuracy of ±1°C. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with mounting tape, Velcro®, AAA battery, and Traceable® Certificate. Size is 3-1/2 x 4-1/4 x 3/4 inches. Weight is 8 ounces. Replacement battery Cat. No. 1105.

Use the Traceable® Big-Digit See-Thru™ Thermometer outdoors, in storerooms, at fume hoods, labs, clean rooms, refrigerators, and plant areas. May be attached to the outside of a window to view outdoor temperatures. Transparent display with 1-1/4-inch-high digits show current and minimum/maximum temperatures. Automatically clears and updates the min/max readings daily. Range is -13.0 to 158.0°F or -25.0 to 70.0°C with a resolution of 0.1° and an accuracy of ±1°C. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with mounting tape, Velcro®, AAA battery, and Traceable® Certificate. Size is 3-1/2 x 4-1/4 x 3/4 inches. Weight is 8 ounces. Replacement battery Cat. No. 1105.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Digital Thermometers
Product Number Model 4159
Product Name Traceable® Big Digit See-Thru Thermometer
Display / Scale Characteristics Fahrenheit
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details
Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
Application Type HVAC; Industrial
View Details