Traceable® Products Traceable® Thermometer/Clock/Humidity Model 4040

Description
Clock with a brain sits on the bench or desk Unique unit simultaneously displays time-of-day, temperature, and humidity. Clock displays AM/PM or 24-hour military time to the exact minute with 0.01% accuracy. Noting changes is easy with triple display. Internal sensors make it ideal for use in hoods, storerooms, clean rooms, incubators, drying chambers, and environmental cabinets. Temperature range is 32.0 to 122.0°F and 0.0 to 50.0°C. Resolution is 0.1° and accuracy is ±1°C. Relative humidity range is 20 to 90%. Resolution is 1%RH and accuracy is ±4%. At the touch of a button, memory recalls highest and lowest temperature and humidity readings. Permits monitoring conditions overnight, on weekends, or any time period. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with Traceable® Certificate, 1-year AAA battery, built-in stand, and wall mount. Size is 4-1/4 x 2-1/4 x 1/2 inches and weight is 2-1/2 ounces. Replacement battery Cat. No. 1105.
Description
Clock with a brain sits on the bench or desk Unique unit simultaneously displays time-of-day, temperature, and humidity. Clock displays AM/PM or 24-hour military time to the exact minute with 0.01% accuracy. Noting changes is easy with triple display. Internal sensors make it ideal for use in hoods, storerooms, clean rooms, incubators, drying chambers, and environmental cabinets. Temperature range is 32.0 to 122.0°F and 0.0 to 50.0°C. Resolution is 0.1° and accuracy is ±1°C. Relative humidity range is 20 to 90%. Resolution is 1%RH and accuracy is ±4%. At the touch of a button, memory recalls highest and lowest temperature and humidity readings. Permits monitoring conditions overnight, on weekends, or any time period. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with Traceable® Certificate, 1-year AAA battery, built-in stand, and wall mount. Size is 4-1/4 x 2-1/4 x 1/2 inches and weight is 2-1/2 ounces. Replacement battery Cat. No. 1105.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Thermometer/Clock/Humidity - Model 4040 - Traceable® Products
Webster, TX, USA
Traceable® Thermometer/Clock/Humidity
Model 4040
Traceable® Thermometer/Clock/Humidity Model 4040
Clock with a brain sits on the bench or desk Unique unit simultaneously displays time-of-day, temperature, and humidity. Clock displays AM/PM or 24-hour military time to the exact minute with 0.01% accuracy. Noting changes is easy with triple display. Internal sensors make it ideal for use in hoods, storerooms, clean rooms, incubators, drying chambers, and environmental cabinets. Temperature range is 32.0 to 122.0°F and 0.0 to 50.0°C. Resolution is 0.1° and accuracy is ±1°C. Relative humidity range is 20 to 90%. Resolution is 1%RH and accuracy is ±4%. At the touch of a button, memory recalls highest and lowest temperature and humidity readings. Permits monitoring conditions overnight, on weekends, or any time period. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with Traceable® Certificate, 1-year AAA battery, built-in stand, and wall mount. Size is 4-1/4 x 2-1/4 x 1/2 inches and weight is 2-1/2 ounces. Replacement battery Cat. No. 1105.

Clock with a brain sits on the bench or desk Unique unit simultaneously displays time-of-day, temperature, and humidity. Clock displays AM/PM or 24-hour military time to the exact minute with 0.01% accuracy. Noting changes is easy with triple display. Internal sensors make it ideal for use in hoods, storerooms, clean rooms, incubators, drying chambers, and environmental cabinets. Temperature range is 32.0 to 122.0°F and 0.0 to 50.0°C. Resolution is 0.1° and accuracy is ±1°C. Relative humidity range is 20 to 90%. Resolution is 1%RH and accuracy is ±4%. At the touch of a button, memory recalls highest and lowest temperature and humidity readings. Permits monitoring conditions overnight, on weekends, or any time period. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with Traceable® Certificate, 1-year AAA battery, built-in stand, and wall mount. Size is 4-1/4 x 2-1/4 x 1/2 inches and weight is 2-1/2 ounces. Replacement battery Cat. No. 1105.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Digital Thermometers
Product Number Model 4040
Product Name Traceable® Thermometer/Clock/Humidity
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature IR Thermometer with Laser Pointer, 50:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details