Cole-Parmer Burkert 3233 316LSS 2-Way Diaphragm Valve, PTFE; 3/4" Weld-End, 150psi GO-98516-80

Description
• Fluids are hermetically sealed from operating system • Zero dead volume • Autoclavable Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm, and a manual actuator. The diaphragm is both a switch element and a sealing element and can be easily replaced. The valves have no dead volume and can be mounted to be self-draining >this enables high flow capacities and a variety of applications to be realized. The flow can be continually adjusted with the handwheel, making these valves extremely useful in applications in the food industry, biotechnology, and pharmaceutical markets.
Description
• Fluids are hermetically sealed from operating system • Zero dead volume • Autoclavable Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm, and a manual actuator. The diaphragm is both a switch element and a sealing element and can be easily replaced. The valves have no dead volume and can be mounted to be self-draining >this enables high flow capacities and a variety of applications to be realized. The flow can be continually adjusted with the handwheel, making these valves extremely useful in applications in the food industry, biotechnology, and pharmaceutical markets.

Suppliers

Company
Product
Description
Supplier Links
Burkert 3233 316LSS 2-Way Diaphragm Valve, PTFE; 3/4
Vernon Hills, IL, United States
Burkert 3233 316LSS 2-Way Diaphragm Valve, PTFE; 3/4" Weld-End, 150psi
GO-98516-80
Burkert 3233 316LSS 2-Way Diaphragm Valve, PTFE; 3/4" Weld-End, 150psi GO-98516-80
• Fluids are hermetically sealed from operating system • Zero dead volume • Autoclavable Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm, and a manual actuator. The diaphragm is both a switch element and a sealing element and can be easily replaced. The valves have no dead volume and can be mounted to be self-draining >this enables high flow capacities and a variety of applications to be realized. The flow can be continually adjusted with the handwheel, making these valves extremely useful in applications in the food industry, biotechnology, and pharmaceutical markets.

• Fluids are hermetically sealed from operating system
• Zero dead volume
• Autoclavable
Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm, and a manual actuator. The diaphragm is both a switch element and a sealing element and can be easily replaced. The valves have no dead volume and can be mounted to be self-draining<emdash>this enables high flow capacities and a variety of applications to be realized. The flow can be continually adjusted with the handwheel, making these valves extremely useful in applications in the food industry, biotechnology, and pharmaceutical markets.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Valves
Product Number GO-98516-80
Product Name Burkert 3233 316LSS 2-Way Diaphragm Valve, PTFE; 3/4" Weld-End, 150psi
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
T 342 Diaphragm Valve Wheel Operator - 1131030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 3.00 inch (76.20 mm)
View Details