Cole-Parmer Two-Way Elliptical Valve, PP, Pneumatic, 2" GO-98154-08

Description
• Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton . Rated for 150 psi at 73 F (10 bar at 22 C) (liquids). Pneumatically Actuated Valves are double acting air-to-air and feature 1/4" NPT(F) connection. Control time is 1 second at 40 psi air pressure. Spring return actuators are also available; please call our Application Specialists for details.
Description
• Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton . Rated for 150 psi at 73 F (10 bar at 22 C) (liquids). Pneumatically Actuated Valves are double acting air-to-air and feature 1/4" NPT(F) connection. Control time is 1 second at 40 psi air pressure. Spring return actuators are also available; please call our Application Specialists for details.

Suppliers

Company
Product
Description
Supplier Links
Two-Way Elliptical Valve, PP, Pneumatic, 2
Vernon Hills, IL, United States
Two-Way Elliptical Valve, PP, Pneumatic, 2"
GO-98154-08
Two-Way Elliptical Valve, PP, Pneumatic, 2" GO-98154-08
• Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton . Rated for 150 psi at 73 F (10 bar at 22 C) (liquids). Pneumatically Actuated Valves are double acting air-to-air and feature 1/4" NPT(F) connection. Control time is 1 second at 40 psi air pressure. Spring return actuators are also available; please call our Application Specialists for details.

• Completely disassemble in-line for easy cleaning
Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton<reg>. Rated for 150 psi at 73<deg>F (10 bar at 22<deg>C) (liquids). <b>Pneumatically Actuated Valves</b> are double acting air-to-air and feature 1/4" NPT(F) connection. Control time is 1 second at 40 psi air pressure. Spring return actuators are also available; please call our Application Specialists for details.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Valves
Product Number GO-98154-08
Product Name Two-Way Elliptical Valve, PP, Pneumatic, 2"
Media Use for liquid, gas, and vacuumapplications
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86727 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Full Port Lead Free Brass Ball Valve - 1715LF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details