Cole-Parmer Cole-Parmer pH Electrode Housing, submersible, self-cleaning, PVDF GO-27103-00

Description
• Flat measuring surface allows particles to sweep by minimizing abrasion and extending electrode life • Turbulent flow provides a scrubbing action which cleans the measurement surface • No moving parts and no need for external power simplifies installation • Flat surface allows viscous fluids to flow by in shear preventing build up of old material and increasing measurement accuracy • Extended electrode life means overall long-term cost savings Rugged combination electrodes with flat measuring surfaces are ideal for industrial pH applications. In both coating and abrasive applications these cartridge type electrodes can improve measurement accuracy, reduce maintenance, prolong electrode life and virtually eliminate breakage. Electrodes have a unique and innovative design. In the center of the measuring surface is the pH-responsive flat glass surface. This surface is surrounded by the flat porous plastic reference junction. The large area of this porous junction has thousands of pores that provide excellent sample contact. Built into the electrode’s body is a sealed, gel-filled double junction reference design. This design provides an extra barrier against reference side contamination. Also, it allows the electrodes to be used in applications where sulfides, mercaptans, heavy metal ions and similar materials are present. The submersion assembly has a 1⁄2" MNPT thread to which a coupling and length of supporting pipe can be attached for submersion applications. It is also used when cables must be installed in conduit.
Description
• Flat measuring surface allows particles to sweep by minimizing abrasion and extending electrode life • Turbulent flow provides a scrubbing action which cleans the measurement surface • No moving parts and no need for external power simplifies installation • Flat surface allows viscous fluids to flow by in shear preventing build up of old material and increasing measurement accuracy • Extended electrode life means overall long-term cost savings Rugged combination electrodes with flat measuring surfaces are ideal for industrial pH applications. In both coating and abrasive applications these cartridge type electrodes can improve measurement accuracy, reduce maintenance, prolong electrode life and virtually eliminate breakage. Electrodes have a unique and innovative design. In the center of the measuring surface is the pH-responsive flat glass surface. This surface is surrounded by the flat porous plastic reference junction. The large area of this porous junction has thousands of pores that provide excellent sample contact. Built into the electrode’s body is a sealed, gel-filled double junction reference design. This design provides an extra barrier against reference side contamination. Also, it allows the electrodes to be used in applications where sulfides, mercaptans, heavy metal ions and similar materials are present. The submersion assembly has a 1⁄2" MNPT thread to which a coupling and length of supporting pipe can be attached for submersion applications. It is also used when cables must be installed in conduit.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer pH Electrode Housing, submersible, self-cleaning, PVDF - GO-27103-00 - Cole-Parmer
Vernon Hills, IL, United States
Cole-Parmer pH Electrode Housing, submersible, self-cleaning, PVDF
GO-27103-00
Cole-Parmer pH Electrode Housing, submersible, self-cleaning, PVDF GO-27103-00
• Flat measuring surface allows particles to sweep by minimizing abrasion and extending electrode life • Turbulent flow provides a scrubbing action which cleans the measurement surface • No moving parts and no need for external power simplifies installation • Flat surface allows viscous fluids to flow by in shear preventing build up of old material and increasing measurement accuracy • Extended electrode life means overall long-term cost savings Rugged combination electrodes with flat measuring surfaces are ideal for industrial pH applications. In both coating and abrasive applications these cartridge type electrodes can improve measurement accuracy, reduce maintenance, prolong electrode life and virtually eliminate breakage. Electrodes have a unique and innovative design. In the center of the measuring surface is the pH-responsive flat glass surface. This surface is surrounded by the flat porous plastic reference junction. The large area of this porous junction has thousands of pores that provide excellent sample contact. Built into the electrode’s body is a sealed, gel-filled double junction reference design. This design provides an extra barrier against reference side contamination. Also, it allows the electrodes to be used in applications where sulfides, mercaptans, heavy metal ions and similar materials are present. The submersion assembly has a 1⁄2" MNPT thread to which a coupling and length of supporting pipe can be attached for submersion applications. It is also used when cables must be installed in conduit.

• Flat measuring surface allows particles to sweep by minimizing abrasion and extending electrode life
• Turbulent flow provides a scrubbing action which cleans the measurement surface
• No moving parts and no need for external power simplifies installation
• Flat surface allows viscous fluids to flow by in shear preventing build up of old material and increasing measurement accuracy
• Extended electrode life means overall long-term cost savings
Rugged combination electrodes with flat measuring surfaces are ideal for industrial pH applications. In both coating and abrasive applications these cartridge type electrodes can improve measurement accuracy, reduce maintenance, prolong electrode life and virtually eliminate breakage.
Electrodes have a unique and innovative design. In the center of the measuring surface is the pH-responsive flat glass surface. This surface is surrounded by the flat porous plastic reference junction. The large area of this porous junction has thousands of pores that provide excellent sample contact.
Built into the electrode’s body is a sealed, gel-filled double junction reference design. This design provides an extra barrier against reference side contamination. Also, it allows the electrodes to be used in applications where sulfides, mercaptans, heavy metal ions and similar materials are present.
The submersion assembly has a 1⁄2" MNPT thread to which a coupling and length of supporting pipe can be attached for submersion applications. It is also used when cables must be installed in conduit.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category pH Electrodes
Product Number GO-27103-00
Product Name Cole-Parmer pH Electrode Housing, submersible, self-cleaning, PVDF
Unlock Full Specs
to access all available technical data

Similar Products

Slurry / Mud pH Meter - PCE-228SLUR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
General Use pH Sensor POLYLITE LAB TEMP BNC - 242060 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
Syntrode with plug-in head S (length 58.0 cm) - 6.00249.540 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 1.97 inch (50 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
pHact pH Sensor - PHE-9153-15 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Triple
View Details