Cole-Parmer DigiVac StrataVac Vacuum Gauge w/ 2 Thermocouple Sensors & Ethernet GO-07379-21

Description
• Multiple control and connectivity options suit any application • Configure dual setpoint relays as normally open or closed • Rugged plastic enclosure fits a 1/8 DIN panel cutout and converts to benchtop with included rubber feet • Field calibratable for "zero" and span These vacuum gauges are rugged instruments that measure vacuum through 6 decades of pressure up to 760 Torr, and include the industry standard Varian 531 gauge tube sensor. The base unit can be used as a benchtop or panel mounted in a 1/8 DIN cutout and comes standard with a large bright LED display, RS232 output and 2 set point relays. The relays can be used to turn on and off devices such as valves at specific vacuum levels. The gauges allow you to select the units displayed: Torr, mBar or kPa. The M201-2TCETH (07379-21) is fitted with 2 vacuum gauge tubes and Ethernet connectivity. The M201VLC (07379-22) includes a valve and PID control to regulate the vacuum level in your system. The M215V (07379-23) features analog output and RS-232 interface.
Description
• Multiple control and connectivity options suit any application • Configure dual setpoint relays as normally open or closed • Rugged plastic enclosure fits a 1/8 DIN panel cutout and converts to benchtop with included rubber feet • Field calibratable for "zero" and span These vacuum gauges are rugged instruments that measure vacuum through 6 decades of pressure up to 760 Torr, and include the industry standard Varian 531 gauge tube sensor. The base unit can be used as a benchtop or panel mounted in a 1/8 DIN cutout and comes standard with a large bright LED display, RS232 output and 2 set point relays. The relays can be used to turn on and off devices such as valves at specific vacuum levels. The gauges allow you to select the units displayed: Torr, mBar or kPa. The M201-2TCETH (07379-21) is fitted with 2 vacuum gauge tubes and Ethernet connectivity. The M201VLC (07379-22) includes a valve and PID control to regulate the vacuum level in your system. The M215V (07379-23) features analog output and RS-232 interface.

Suppliers

Company
Product
Description
Supplier Links
DigiVac StrataVac Vacuum Gauge w/ 2 Thermocouple Sensors & Ethernet - GO-07379-21 - Cole-Parmer
Vernon Hills, IL, United States
DigiVac StrataVac Vacuum Gauge w/ 2 Thermocouple Sensors & Ethernet
GO-07379-21
DigiVac StrataVac Vacuum Gauge w/ 2 Thermocouple Sensors & Ethernet GO-07379-21
• Multiple control and connectivity options suit any application • Configure dual setpoint relays as normally open or closed • Rugged plastic enclosure fits a 1/8 DIN panel cutout and converts to benchtop with included rubber feet • Field calibratable for "zero" and span These vacuum gauges are rugged instruments that measure vacuum through 6 decades of pressure up to 760 Torr, and include the industry standard Varian 531 gauge tube sensor. The base unit can be used as a benchtop or panel mounted in a 1/8 DIN cutout and comes standard with a large bright LED display, RS232 output and 2 set point relays. The relays can be used to turn on and off devices such as valves at specific vacuum levels. The gauges allow you to select the units displayed: Torr, mBar or kPa. The M201-2TCETH (07379-21) is fitted with 2 vacuum gauge tubes and Ethernet connectivity. The M201VLC (07379-22) includes a valve and PID control to regulate the vacuum level in your system. The M215V (07379-23) features analog output and RS-232 interface.

• Multiple control and connectivity options suit any application
• Configure dual setpoint relays as normally open or closed
• Rugged plastic enclosure fits a 1/8 DIN panel cutout and converts to benchtop with included rubber feet
• Field calibratable for "zero" and span
These vacuum gauges are rugged instruments that measure vacuum through 6 decades of pressure up to 760 Torr, and include the industry standard Varian 531 gauge tube sensor. The base unit can be used as a benchtop or panel mounted in a 1/8 DIN cutout and comes standard with a large bright LED display, RS232 output and 2 set point relays. The relays can be used to turn on and off devices such as valves at specific vacuum levels. The gauges allow you to select the units displayed: Torr, mBar or kPa.
The M201-2TCETH (07379-21) is fitted with 2 vacuum gauge tubes and Ethernet connectivity.
The M201VLC (07379-22) includes a valve and PID control to regulate the vacuum level in your system.
The M215V (07379-23) features analog output and RS-232 interface.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Vacuum Gauges and Instruments
Product Number GO-07379-21
Product Name DigiVac StrataVac Vacuum Gauge w/ 2 Thermocouple Sensors & Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum gauge - VAM-63-V1/0-R1/4-E-RG - Festo Corporation
Specs
Media Gas
Accuracy 2.5 ±% FS
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DTP 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Media Liquid; Gas
Vacuum Range -2 torr (30 in Hg vac)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauges - 2040112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details