Cole-Parmer pH electrode, general purpose, combination, glass body, Delrin shield, BNC GO-05997-10

Description
• Faster response and increased stability across a pH range of 0 to 14 • Dome bulb offers better protection from breakage • Stability in low-ionic strength solutions • Offers resistance to Na+ ion interference • Compatible with most brands of pH meters (that accept standard BNC connections) Glass body combination probes are able to withstand higher temperatures and chemical attack. All have 3.3 ft (1 m) long cables with BNC connectors.
Description
• Faster response and increased stability across a pH range of 0 to 14 • Dome bulb offers better protection from breakage • Stability in low-ionic strength solutions • Offers resistance to Na+ ion interference • Compatible with most brands of pH meters (that accept standard BNC connections) Glass body combination probes are able to withstand higher temperatures and chemical attack. All have 3.3 ft (1 m) long cables with BNC connectors.

Suppliers

Company
Product
Description
Supplier Links
pH electrode, general purpose, combination, glass body, Delrin shield, BNC - GO-05997-10 - Cole-Parmer
Vernon Hills, IL, United States
pH electrode, general purpose, combination, glass body, Delrin shield, BNC
GO-05997-10
pH electrode, general purpose, combination, glass body, Delrin shield, BNC GO-05997-10
• Faster response and increased stability across a pH range of 0 to 14 • Dome bulb offers better protection from breakage • Stability in low-ionic strength solutions • Offers resistance to Na+ ion interference • Compatible with most brands of pH meters (that accept standard BNC connections) Glass body combination probes are able to withstand higher temperatures and chemical attack. All have 3.3 ft (1 m) long cables with BNC connectors.

• Faster response and increased stability across a pH range of 0 to 14
• Dome bulb offers better protection from breakage
• Stability in low-ionic strength solutions
• Offers resistance to Na+ ion interference
• Compatible with most brands of pH meters (that accept standard BNC connections)
Glass body combination probes are able to withstand higher temperatures and chemical attack. All have 3.3 ft (1 m) long cables with BNC connectors.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category pH Electrodes
Product Number GO-05997-10
Product Name pH electrode, general purpose, combination, glass body, Delrin shield, BNC
Junction Type Single Junction
Unlock Full Specs
to access all available technical data

Similar Products

Portable PH Meter - PCE-CP 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
Combined pH glass electrode - 6.0233.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 3.98 inch (101 mm)
pH Range 0.0 to 14 ph
View Details
pH Sensor CHEMOTRODE 150 - 238762 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
pH/O.R.P (Redox) Sensor - SBE 27 - Sea Bird Electronics, Inc.
Sea Bird Electronics, Inc.
Specs
Specific Electrode Type Measures ORP
Reference Solution Options Sealed
Mounting Options In-Line (Insertion)
View Details