Cole-Parmer 22105-104630 - HyPURITY C18 Column - Length 100mm, 4.6mm ID, 5<mu>m particle size GO-01875-85

Description
• High purity silica provides excellent and reproducible results These C18 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C18 column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percent carbon: 13% USP Code: L1 Phase Code: 221
Description
• High purity silica provides excellent and reproducible results These C18 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C18 column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percent carbon: 13% USP Code: L1 Phase Code: 221

Suppliers

Company
Product
Description
Supplier Links
22105-104630 - HyPURITY C18 Column - Length 100mm, 4.6mm ID, 5<mu>m particle size - GO-01875-85 - Cole-Parmer
Vernon Hills, IL, United States
22105-104630 - HyPURITY C18 Column - Length 100mm, 4.6mm ID, 5<mu>m particle size
GO-01875-85
22105-104630 - HyPURITY C18 Column - Length 100mm, 4.6mm ID, 5<mu>m particle size GO-01875-85
• High purity silica provides excellent and reproducible results These C18 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C18 column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percent carbon: 13% USP Code: L1 Phase Code: 221

• High purity silica provides excellent and reproducible results
These C18 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C18 column contains the following phase specifications:|<ul><br><li>Pore size: 190<angstrom></li><br><li>Nominal surface area: 200m<sup>2</sup>/g</li><br><li>Percent carbon: 13%</li><br><li>USP Code: L1</li><br><li>Phase Code: 221</li><br></ul>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category HPLC Columns
Product Number GO-01875-85
Product Name 22105-104630 - HyPURITY C18 Column - Length 100mm, 4.6mm ID, 5<mu>m particle size
Inner Diameter 4.6 mm (0.1811 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 Replacement Cartridges (2/pk) - 79130 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
LC/MS Column with 0.5µm Frit - 5046IP-05040-003-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
Econo-Column Chromatography Column - 737-5021 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details