Hamilton Company PRP-X300 Replacement Cartridges (2/pk) 79130

Description
Hamilton PRP-X300 columns offer an easy, rapid way to separate closely related alcohols and organic acids. The sulfonated poly(styrene-divinyl benzene) support separates samples via a mixed mode mechanism. Separation on the PRP-X300 is accomplished by three modes: Hydrogen Bonding—The attraction and retention of sample compounds by the negatively charged sulfonate group. Reversed-Phase—The interaction and retention of the sample compounds by the non-polar polymeric support. Ion Exclusion—The process in which ionized samples are excluded from the pores of the support and elute first, while the weakly ionized and nonionic compounds elute later.
Request a Quote
Description
Hamilton PRP-X300 columns offer an easy, rapid way to separate closely related alcohols and organic acids. The sulfonated poly(styrene-divinyl benzene) support separates samples via a mixed mode mechanism. Separation on the PRP-X300 is accomplished by three modes: Hydrogen Bonding—The attraction and retention of sample compounds by the negatively charged sulfonate group. Reversed-Phase—The interaction and retention of the sample compounds by the non-polar polymeric support. Ion Exclusion—The process in which ionized samples are excluded from the pores of the support and elute first, while the weakly ionized and nonionic compounds elute later.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRP-X300 Replacement Cartridges (2/pk) - 79130 - Hamilton Company
Reno, NV, United States
PRP-X300 Replacement Cartridges (2/pk)
79130
PRP-X300 Replacement Cartridges (2/pk) 79130
Hamilton PRP-X300 columns offer an easy, rapid way to separate closely related alcohols and organic acids. The sulfonated poly(styrene-divinyl benzene) support separates samples via a mixed mode mechanism. Separation on the PRP-X300 is accomplished by three modes: Hydrogen Bonding—The attraction and retention of sample compounds by the negatively charged sulfonate group. Reversed-Phase—The interaction and retention of the sample compounds by the non-polar polymeric support. Ion Exclusion—The process in which ionized samples are excluded from the pores of the support and elute first, while the weakly ionized and nonionic compounds elute later.

Hamilton PRP-X300 columns offer an easy, rapid way to separate closely related alcohols and organic acids. The sulfonated poly(styrene-divinylbenzene) support separates samples via a mixed mode mechanism. Separation on the PRP-X300 is accomplished by three modes:

  • Hydrogen Bonding—The attraction and retention of sample compounds by the negatively charged sulfonate group.
  • Reversed-Phase—The interaction and retention of the sample compounds by the non-polar polymeric support.
  • Ion Exclusion—The process in which ionized samples are excluded from the pores of the support and elute first, while the weakly ionized and nonionic compounds elute later.
Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79130
Product Name PRP-X300 Replacement Cartridges (2/pk)
Column Type Guard
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
Packing Diameter 20 µm (0.7874 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 1.0 x 150 mm - 79753 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-1 10 µm 21.5 x 250 mm - 79478 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-1 10 µm 4.6 x 250 mm PEEK - 79381 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
PRP-X800 7 µm 4.1 x 250 mm - 79828 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details