Cole-Parmer 21003-153030 - HyPURITY ADVANCE Column - Length 150mm, 3.0mm ID, 3<mu>m particle size GO-01875-16

Description
• High purity silica provides excellent and reproducible results These C18 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated. HyPURITY ADVANCE columns are polar embedded, offering alternative selectivity.|Each HyPURITY ADVANCE column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percen t carbon: 10% U SP Code: L60 P hase Code: 210
Description
• High purity silica provides excellent and reproducible results These C18 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated. HyPURITY ADVANCE columns are polar embedded, offering alternative selectivity.|Each HyPURITY ADVANCE column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percen t carbon: 10% U SP Code: L60 P hase Code: 210

Suppliers

Company
Product
Description
Supplier Links
21003-153030 - HyPURITY ADVANCE Column - Length 150mm, 3.0mm ID, 3<mu>m particle size - GO-01875-16 - Cole-Parmer
Vernon Hills, IL, United States
21003-153030 - HyPURITY ADVANCE Column - Length 150mm, 3.0mm ID, 3<mu>m particle size
GO-01875-16
21003-153030 - HyPURITY ADVANCE Column - Length 150mm, 3.0mm ID, 3<mu>m particle size GO-01875-16
• High purity silica provides excellent and reproducible results These C18 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated. HyPURITY ADVANCE columns are polar embedded, offering alternative selectivity.|Each HyPURITY ADVANCE column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percen t carbon: 10% U SP Code: L60 P hase Code: 210

• High purity silica provides excellent and reproducible results
These C18 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated. HyPURITY ADVANCE columns are polar embedded, offering alternative selectivity.|Each HyPURITY ADVANCE column contains the following phase specifications:|<ul><br><li><b>Pore size:</b> 190<angstrom></li><br><li><b>Nominal surface area:</b> 200m<sup>2</sup>/g</li><br><li><b>Percent carbon:</b> 10%</li><br><li><b>USP Code:</b> L60</li><br><li><b>Phase Code:</b> 210</li><br></ul>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category HPLC Columns
Product Number GO-01875-16
Product Name 21003-153030 - HyPURITY ADVANCE Column - Length 150mm, 3.0mm ID, 3<mu>m particle size
Inner Diameter 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 Analytical Starter Kit - 79461 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
IsoBar Systems 3.0 mm ID, Parker Port 5.0cm, Frit 2µm - 5030IP-05030-005-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
UNO S1 Column - 720-0021 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 1.7 cm (0.6693 inch)
View Details