Bio-Rad Laboratories, Inc. UNO S1 Column 720-0021

Description
Pkg of 1, 7 x 35 mm, 1.3 ml, prepacked monolith ion exchange column, 20 mg max. protein load, 0.5-5.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups. The UNO S columns are for strong cation exchange. Choose from the following UNO columns: UNO glass columns — provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols UNO replacement columns — provide a simple bed replacement as an alternative to purchasing a new column; two column sizes are available * U.S. patent 6,423,666.
Description
Pkg of 1, 7 x 35 mm, 1.3 ml, prepacked monolith ion exchange column, 20 mg max. protein load, 0.5-5.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups. The UNO S columns are for strong cation exchange. Choose from the following UNO columns: UNO glass columns — provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols UNO replacement columns — provide a simple bed replacement as an alternative to purchasing a new column; two column sizes are available * U.S. patent 6,423,666.

Suppliers

Company
Product
Description
Supplier Links
UNO S1 Column - 720-0021 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
UNO S1 Column
720-0021
UNO S1 Column 720-0021
Pkg of 1, 7 x 35 mm, 1.3 ml, prepacked monolith ion exchange column, 20 mg max. protein load, 0.5-5.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups. The UNO S columns are for strong cation exchange. Choose from the following UNO columns: UNO glass columns — provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols UNO replacement columns — provide a simple bed replacement as an alternative to purchasing a new column; two column sizes are available * U.S. patent 6,423,666.

Pkg of 1, 7 x 35 mm, 1.3 ml, prepacked monolith ion exchange column, 20 mg max. protein load, 0.5-5.0 ml/min flow rate, operating pressure 700 psi

UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups.

The UNO S columns are for strong cation exchange. Choose from the following UNO columns:

  • UNO glass columns — provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols
  • UNO replacement columns — provide a simple bed replacement as an alternative to purchasing a new column; two column sizes are available

* U.S. patent 6,423,666.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 720-0021
Product Name UNO S1 Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

HC-75 (Ca2+) 9 µm 7.8 x 305 mm - 79436 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41605-92 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details
Quick-Seal™ Analytical Guard Stand Alone Holder - 9156-P - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
View Details
Econo-Column Chromatography Columns - 737-1552 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details