Thermal Wire and Cable LLC 538-4C16MTG

Description
MTG Flexing oil resistant multi-conductor cables are engineered for applications where the cable is expected perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal transfer cars, shielded and or armored blast furnace instrumentation cables etc and other applications of an extreme nature where extreme heat resistance is required and moisture/oil and fluid resistance is required. This is absolutely the best high-temperature cable available. Designed to pass MIL-W-25038 flame test for missle lead wire ("shake and bake") This cable is designed for example for equipment such as high flexing machines, required to operate under demanding environmental conditions. Thermal Wire and Cable MTG cables incorporate a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable offers an optional extra- flexible stranded oxygen-free high-conductivity nickel-coated copper and conductor configuration which will ultimatly promote long term conductor life in the presence of long term heat and flexing. Thermal Wire and Cable MTG is continuously temperature rated to +538C (UL/CSA 450C). The moisture/vapor barrier is maximum rated to 350C. MTG Cables are resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. ETL 1093C circuit integrity test available upon request. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. MTG is available in many pairs, shielded pairs multi-conductor cables. The color code will be optional for each unique application, please inquire with sales to discuss your requested color-code. MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the underneath side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and associated dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. Larger sizes available please consult sales department. AWG Ranges from #28 to 750 MCM, 2 conductor to fifty Options : Twisted shielded pairs, overall shield, Armor, Water-blocked conductors, non-wicking fillers etc available upon Available upon request.
Description
MTG Flexing oil resistant multi-conductor cables are engineered for applications where the cable is expected perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal transfer cars, shielded and or armored blast furnace instrumentation cables etc and other applications of an extreme nature where extreme heat resistance is required and moisture/oil and fluid resistance is required. This is absolutely the best high-temperature cable available. Designed to pass MIL-W-25038 flame test for missle lead wire ("shake and bake") This cable is designed for example for equipment such as high flexing machines, required to operate under demanding environmental conditions. Thermal Wire and Cable MTG cables incorporate a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable offers an optional extra- flexible stranded oxygen-free high-conductivity nickel-coated copper and conductor configuration which will ultimatly promote long term conductor life in the presence of long term heat and flexing. Thermal Wire and Cable MTG is continuously temperature rated to +538C (UL/CSA 450C). The moisture/vapor barrier is maximum rated to 350C. MTG Cables are resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. ETL 1093C circuit integrity test available upon request. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. MTG is available in many pairs, shielded pairs multi-conductor cables. The color code will be optional for each unique application, please inquire with sales to discuss your requested color-code. MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the underneath side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and associated dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. Larger sizes available please consult sales department. AWG Ranges from #28 to 750 MCM, 2 conductor to fifty Options : Twisted shielded pairs, overall shield, Armor, Water-blocked conductors, non-wicking fillers etc available upon Available upon request.

Suppliers

Company
Product
Description
Supplier Links
MTG Flexing oil resistant multi-conductor cables are engineered for applications where the cable is expected perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal transfer cars, shielded and or armored blast furnace instrumentation cables etc and other applications of an extreme nature where extreme heat resistance is required and moisture/oil and fluid resistance is required. This is absolutely the best high-temperature cable available. Designed to pass MIL-W-25038 flame test for missle lead wire ("shake and bake") This cable is designed for example for equipment such as high flexing machines, required to operate under demanding environmental conditions. Thermal Wire and Cable MTG cables incorporate a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable offers an optional extra- flexible stranded oxygen-free high-conductivity nickel-coated copper and conductor configuration which will ultimatly promote long term conductor life in the presence of long term heat and flexing. Thermal Wire and Cable MTG is continuously temperature rated to +538C (UL/CSA 450C). The moisture/vapor barrier is maximum rated to 350C. MTG Cables are resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. ETL 1093C circuit integrity test available upon request. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. MTG is available in many pairs, shielded pairs multi-conductor cables. The color code will be optional for each unique application, please inquire with sales to discuss your requested color-code. MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the underneath side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and associated dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. Larger sizes available please consult sales department. AWG Ranges from #28 to 750 MCM, 2 conductor to fifty Options : Twisted shielded pairs, overall shield, Armor, Water-blocked conductors, non-wicking fillers etc available upon Available upon request.

MTG Flexing oil resistant multi-conductor cables are engineered for applications where the cable is expected perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal transfer cars, shielded and or armored blast furnace instrumentation cables etc and other applications of an extreme nature where extreme heat resistance is required and moisture/oil and fluid resistance is required. This is absolutely the best high-temperature cable available. Designed to pass MIL-W-25038 flame test for missle lead wire ("shake and bake")

This cable is designed for example for equipment such as high flexing machines, required to operate under demanding environmental conditions. Thermal Wire and Cable MTG cables incorporate a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications.

Thermal Wire and Cable offers an optional extra- flexible stranded oxygen-free high-conductivity nickel-coated copper and conductor configuration which will ultimatly promote long term conductor life in the presence of long term heat and flexing.

Thermal Wire and Cable MTG is continuously temperature rated to +538C (UL/CSA 450C). The moisture/vapor barrier is maximum rated to 350C. MTG Cables are resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. ETL 1093C circuit integrity test available upon request.

The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. MTG is available in many pairs, shielded pairs multi-conductor cables. The color code will be optional for each unique application, please inquire with sales to discuss your requested color-code.

MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the underneath side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and associated dermatitis that often is associated with glass braid jacketed lead wires.

Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse.
Larger sizes available please consult sales department. AWG Ranges from #28 to 750 MCM, 2 conductor to fifty

Options : Twisted shielded pairs, overall shield, Armor, Water-blocked conductors, non-wicking fillers etc available upon Available upon request.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Electrical Power Wires
Product Number 538-4C16MTG
Product Type Single Conductor Wire
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cables and Wires, Data / POF cables -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3500 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3511/050-100 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details