Thermal Press International, Inc. Thermal Assembly Press C Frame

Description
For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The C-Series are our most popular Thermal Press series. The C Series Thermal Press has an open “C-Frame” format engineered to accommodate all sizes of parts and assemblies. The C-Series lends itself well to many tooling and part handling options. Like all of our Thermal Press systems, it is fully self-contained and can easily sit on most work benches or tables. Thermal Press is the industry leading standard in the engineering of robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Open Format “C-Frame” Machine Design Available in various heights and configurations to accommodate tall &/or deep parts All systems are equipped with Quick Change tooling features Standard 4′ Stroke with Adjustable Hard Stop Available in Force Ranges from 0-1000 lbs Base and Actuator are pinned and slotted for repeatable change out of tooling packages (Hot or Cold) without any re-alignments Programmable Velocity Control for Precise Actuation (Travel) Speed HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels) Recipe Storage via HMI Touchscreen Integrated Digital PID Temperature Controls (Multi-Zone) Precision Regulators & Digital Pressure Controls (with Power Boost Option) Integrated Digital Timers, Counters and Positional Data Programmable Alarms (Operational Lockout on all parameters) Two Hand Start Buttons with Anti-Tie Down Safety Circuitry OSHA, CE, NFPE and NEC compliant 3-Point leveling of is built in to the C Series Thermal Press Test Ports for easy calibration & validations Easy rotational adjustment of thermal tooling to align with parts/fixtures
Datasheet
Description
For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The C-Series are our most popular Thermal Press series. The C Series Thermal Press has an open “C-Frame” format engineered to accommodate all sizes of parts and assemblies. The C-Series lends itself well to many tooling and part handling options. Like all of our Thermal Press systems, it is fully self-contained and can easily sit on most work benches or tables. Thermal Press is the industry leading standard in the engineering of robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Open Format “C-Frame” Machine Design Available in various heights and configurations to accommodate tall &/or deep parts All systems are equipped with Quick Change tooling features Standard 4′ Stroke with Adjustable Hard Stop Available in Force Ranges from 0-1000 lbs Base and Actuator are pinned and slotted for repeatable change out of tooling packages (Hot or Cold) without any re-alignments Programmable Velocity Control for Precise Actuation (Travel) Speed HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels) Recipe Storage via HMI Touchscreen Integrated Digital PID Temperature Controls (Multi-Zone) Precision Regulators & Digital Pressure Controls (with Power Boost Option) Integrated Digital Timers, Counters and Positional Data Programmable Alarms (Operational Lockout on all parameters) Two Hand Start Buttons with Anti-Tie Down Safety Circuitry OSHA, CE, NFPE and NEC compliant 3-Point leveling of is built in to the C Series Thermal Press Test Ports for easy calibration & validations Easy rotational adjustment of thermal tooling to align with parts/fixtures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Assembly Press - C Frame - Thermal Press International, Inc.
Livermore, CA, USA
Thermal Assembly Press
C Frame
Thermal Assembly Press C Frame
For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The C-Series are our most popular Thermal Press series. The C Series Thermal Press has an open “C-Frame” format engineered to accommodate all sizes of parts and assemblies. The C-Series lends itself well to many tooling and part handling options. Like all of our Thermal Press systems, it is fully self-contained and can easily sit on most work benches or tables. Thermal Press is the industry leading standard in the engineering of robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Open Format “C-Frame” Machine Design Available in various heights and configurations to accommodate tall &/or deep parts All systems are equipped with Quick Change tooling features Standard 4′ Stroke with Adjustable Hard Stop Available in Force Ranges from 0-1000 lbs Base and Actuator are pinned and slotted for repeatable change out of tooling packages (Hot or Cold) without any re-alignments Programmable Velocity Control for Precise Actuation (Travel) Speed HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels) Recipe Storage via HMI Touchscreen Integrated Digital PID Temperature Controls (Multi-Zone) Precision Regulators & Digital Pressure Controls (with Power Boost Option) Integrated Digital Timers, Counters and Positional Data Programmable Alarms (Operational Lockout on all parameters) Two Hand Start Buttons with Anti-Tie Down Safety Circuitry OSHA, CE, NFPE and NEC compliant 3-Point leveling of is built in to the C Series Thermal Press Test Ports for easy calibration & validations Easy rotational adjustment of thermal tooling to align with parts/fixtures

For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes.

The C-Series are our most popular Thermal Press series. The C Series Thermal Press has an open “C-Frame” format engineered to accommodate all sizes of parts and assemblies. The C-Series lends itself well to many tooling and part handling options. Like all of our Thermal Press systems, it is fully self-contained and can easily sit on most work benches or tables.

Thermal Press is the industry leading standard in the engineering of robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes.

Key Features

  • Open Format “C-Frame” Machine Design
  • Available in various heights and configurations to accommodate tall &/or deep parts
  • All systems are equipped with Quick Change tooling features
  • Standard 4″ Stroke with Adjustable Hard Stop
  • Available in Force Ranges from 0-1000 lbs
  • Base and Actuator are pinned and slotted for repeatable change out of tooling packages (Hot or Cold) without any re-alignments
  • Programmable Velocity Control for Precise Actuation (Travel) Speed
  • HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels)
  • Recipe Storage via HMI Touchscreen
  • Integrated Digital PID Temperature Controls (Multi-Zone)
  • Precision Regulators & Digital Pressure Controls (with Power Boost Option)
  • Integrated Digital Timers, Counters and Positional Data
  • Programmable Alarms (Operational Lockout on all parameters)
  • Two Hand Start Buttons with Anti-Tie Down Safety Circuitry
  • OSHA, CE, NFPE and NEC compliant
  • 3-Point leveling of is built in to the C Series Thermal Press
  • Test Ports for easy calibration & validations
  • Easy rotational adjustment of thermal tooling to align with parts/fixtures
Supplier's Site Datasheet

Technical Specifications

  Thermal Press International, Inc.
Product Category Assembly and Insertion Presses
Product Number C Frame
Product Name Thermal Assembly Press
Operation Staking
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Multi-Bowl Fastener Insertion Press - PEMSERTER® Series 3000MB™ - PennEngineering®
Specs
Operation Insertion or Press Fitting
Throat 31 inch (787 mm)
Technology Air or Pneumatic
View Details
Automatic Dual Horizontal Pin Inserter - Model HC - SPIROL
Specs
Operation Insertion or Press Fitting
Automation / Control Manual
Frame & Head Type Bench Mounted
View Details
Surelok II Clinching Machine -  - Norlok Technology, Inc.
Norlok Technology, Inc.
Specs
Automation / Control Manual
Pressure 80 to 125 psi (56.3 to 87.97 m H2O)
Stroke 1 inch (25.4 mm)
View Details