Thermal Edge, Inc. Plastic Filtered Fan Model PFFP-100-24

Description
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.
Datasheet
Description
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Filtered Fan - Model PFFP-100-24 - Thermal Edge, Inc.
Irving, TX, USA
Plastic Filtered Fan
Model PFFP-100-24
Plastic Filtered Fan Model PFFP-100-24
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Supplier's Site Datasheet

Technical Specifications

  Thermal Edge, Inc.
Product Category Electronic Cooling Fans
Product Number Model PFFP-100-24
Product Name Plastic Filtered Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr)
Nominal Voltage 24 volts
Running Current 0.5800 amps
Blower/Fan Type Vane Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01803.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
2 suppliers
Blowers - H07-A0 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 217 SCFM (369 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
50x50x10mm, 12 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers