Thermal Edge, Inc. Narrow Edge 12" Wide Air Conditioner Model NE080-486

Description
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
Datasheet
Description
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow Edge 12
Irving, TX, USA
Narrow Edge 12" Wide Air Conditioner
Model NE080-486
Narrow Edge 12" Wide Air Conditioner Model NE080-486
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.

Supplier's Site Datasheet

Technical Specifications

  Thermal Edge, Inc.
Product Category Air Conditioners
Product Number Model NE080-486
Product Name Narrow Edge 12" Wide Air Conditioner
Type Enclosure
Application Industrial
Cooling Capacity 8000 BTU/hr (2345 W)
Voltage 480 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details