Thermal Edge, Inc. Narrow Edge 12" Wide Air Conditioner Model NE050-236

Description
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
Datasheet
Description
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow Edge 12
Irving, TX, USA
Narrow Edge 12" Wide Air Conditioner
Model NE050-236
Narrow Edge 12" Wide Air Conditioner Model NE050-236
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.

Supplier's Site Datasheet

Technical Specifications

  Thermal Edge, Inc.
Product Category Air Conditioners
Product Number Model NE050-236
Product Name Narrow Edge 12" Wide Air Conditioner
Type Enclosure
Application Industrial
Cooling Capacity 5000 BTU/hr (1466 W)
Voltage 230VAC
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTT6401B460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details