Thermal Edge, Inc. Narrow Edge 12" Wide Air Conditioner Model NE015-126

Description
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
Datasheet
Description
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow Edge 12
Irving, TX, USA
Narrow Edge 12" Wide Air Conditioner
Model NE015-126
Narrow Edge 12" Wide Air Conditioner Model NE015-126
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.

Supplier's Site Datasheet

Technical Specifications

  Thermal Edge, Inc.
Product Category Air Conditioners
Product Number Model NE015-126
Product Name Narrow Edge 12" Wide Air Conditioner
Type Enclosure
Application Industrial
Cooling Capacity 1500 BTU/hr (440 W)
Voltage 115VAC; 120 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details