12 gauge 304 stainless steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, 12" legs welded, continuous hinge doors. Includes 10 gauge sub panel painted white
Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
| Thermal Edge, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 746012-4XSFDTEx |
| Product Name | UL Type 4X Floor Standing Enclosure with UL Listed Air Conditioner |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 74 inch (1880 mm) |
| Width | 60 inch (1524 mm) |