Thermal Edge, Inc. UL Type 4 Free Standing Enclosure with UL Listed Air Conditioner 723118-4FSTEx

Description
12 gauge carbon steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 10 gauge Sub panel painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
Datasheet
Description
12 gauge carbon steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 10 gauge Sub panel painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Type 4 Free Standing Enclosure with UL Listed Air Conditioner - 723118-4FSTEx - Thermal Edge, Inc.
Irving, TX, USA
UL Type 4 Free Standing Enclosure with UL Listed Air Conditioner
723118-4FSTEx
UL Type 4 Free Standing Enclosure with UL Listed Air Conditioner 723118-4FSTEx
12 gauge carbon steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 10 gauge Sub panel painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.

12 gauge carbon steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 10 gauge Sub panel painted white.

Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.

Datasheet

Technical Specifications

  Thermal Edge, Inc.
Product Category Industrial Enclosures
Product Number 723118-4FSTEx
Product Name UL Type 4 Free Standing Enclosure with UL Listed Air Conditioner
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 72 inch (1829 mm)
Width 31 inch (787 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16S16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
ENCLOSURE; ALUMINUM; INSTRUMENT CASE; LT GRAY;2.756 X 6.870 X 6.299 - 70016791 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details