Thermal Edge, Inc. UL Type 4 Floor Standing Enclosure with UL Listed Air Conditioner 626012-4FDTEx

Description
10 gauge carbon steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, 12" legs welded, continuous hinge doors. Includes 10 gauge sub panel painted white Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
Datasheet
Description
10 gauge carbon steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, 12" legs welded, continuous hinge doors. Includes 10 gauge sub panel painted white Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Type 4 Floor Standing Enclosure with UL Listed Air Conditioner - 626012-4FDTEx - Thermal Edge, Inc.
Irving, TX, USA
UL Type 4 Floor Standing Enclosure with UL Listed Air Conditioner
626012-4FDTEx
UL Type 4 Floor Standing Enclosure with UL Listed Air Conditioner 626012-4FDTEx
10 gauge carbon steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, 12" legs welded, continuous hinge doors. Includes 10 gauge sub panel painted white Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.

10 gauge carbon steel, pad-lockable, easy release door clamps, interior white & exterior ANSI 61 gray, 12" legs welded, continuous hinge doors. Includes 10 gauge sub panel painted white

Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.

Datasheet

Technical Specifications

  Thermal Edge, Inc.
Product Category Industrial Enclosures
Product Number 626012-4FDTEx
Product Name UL Type 4 Floor Standing Enclosure with UL Listed Air Conditioner
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 60 inch (1524 mm)
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers
Boxes - 164-1414SCO10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details