Thermal Edge, Inc. UL Type 12 Floor Standing Enclosure with UL Listed Air Conditioner 606012-12FDTEx

Description
10 gauge carbon steel, Key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 10 gauge. sub panel painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
Datasheet
Description
10 gauge carbon steel, Key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 10 gauge. sub panel painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Type 12 Floor Standing Enclosure with UL Listed Air Conditioner - 606012-12FDTEx - Thermal Edge, Inc.
Irving, TX, USA
UL Type 12 Floor Standing Enclosure with UL Listed Air Conditioner
606012-12FDTEx
UL Type 12 Floor Standing Enclosure with UL Listed Air Conditioner 606012-12FDTEx
10 gauge carbon steel, Key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 10 gauge. sub panel painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.

10 gauge carbon steel, Key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 10 gauge. sub panel painted white.

Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.

Datasheet

Technical Specifications

  Thermal Edge, Inc.
Product Category Industrial Enclosures
Product Number 606012-12FDTEx
Product Name UL Type 12 Floor Standing Enclosure with UL Listed Air Conditioner
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 60 inch (1524 mm)
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIN rail mount Raspberry Pi heatsink case - RPHD series - RPHD Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Length 1.18 inch (30 mm)
Width 2.48 inch (63 mm)
View Details