Thermal Circuits, Inc. Custom Surface Heaters with Thermocouple Element

Description
Optimizing the utility of a thermal sensor is a critical success factor in every heater application. Thermal Circuits’ engineers are experienced and trained to integrate state-of-the-art temperature sensing, controlling and limiting componentry to assure accuracy, repeatability, and quality. Thermocouple (B, C, E, J, K, N, R, S, or T) A Family of Temperature Sensors Divided by Temperature Range Made by Joining Two (2) Materials with Different Seebeck Coefficients Superior High Temperature (1,250°C) Capability Offered as Bead or Thin Film Type
Description
Optimizing the utility of a thermal sensor is a critical success factor in every heater application. Thermal Circuits’ engineers are experienced and trained to integrate state-of-the-art temperature sensing, controlling and limiting componentry to assure accuracy, repeatability, and quality. Thermocouple (B, C, E, J, K, N, R, S, or T) A Family of Temperature Sensors Divided by Temperature Range Made by Joining Two (2) Materials with Different Seebeck Coefficients Superior High Temperature (1,250°C) Capability Offered as Bead or Thin Film Type

Suppliers

Company
Product
Description
Supplier Links
Custom Surface Heaters with Thermocouple Element -  - Thermal Circuits, Inc.
Salem, MA, USA
Custom Surface Heaters with Thermocouple Element
Custom Surface Heaters with Thermocouple Element
Optimizing the utility of a thermal sensor is a critical success factor in every heater application. Thermal Circuits’ engineers are experienced and trained to integrate state-of-the-art temperature sensing, controlling and limiting componentry to assure accuracy, repeatability, and quality. Thermocouple (B, C, E, J, K, N, R, S, or T) A Family of Temperature Sensors Divided by Temperature Range Made by Joining Two (2) Materials with Different Seebeck Coefficients Superior High Temperature (1,250°C) Capability Offered as Bead or Thin Film Type

Optimizing the utility of a thermal sensor is a critical success factor in every heater application. Thermal Circuits’ engineers are experienced and trained to integrate state-of-the-art temperature sensing, controlling and limiting componentry to assure accuracy, repeatability, and quality.

  • Thermocouple (B, C, E, J, K, N, R, S, or T)
  • A Family of Temperature Sensors Divided by Temperature Range
  • Made by Joining Two (2) Materials with Different Seebeck Coefficients
  • Superior High Temperature (1,250°C) Capability
  • Offered as Bead or Thin Film Type
Supplier's Site

Technical Specifications

  Thermal Circuits, Inc.
Product Category Electric Heaters
Product Name Custom Surface Heaters with Thermocouple Element
Maximum Operating (Sheath) Temperature 2282 F (1250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 150 F (65.56 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2050B(M)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details