Floor mounted, fail safe operation, continuous flow in power failure
| The Kahn Companies | |
|---|---|
| Product Category | Compressed Air Dryers |
| Product Number | MPS-200B |
| Product Name | Heaterless Dryer |
| Dryer Technology | Desiccant |
| Power Source | AC Single Phase; (110V/60Hz 200W) |
| Dimensions & Weight | 73"x44"x18" 900lbs |
| Features | Gauge; Filter (optional feature) |
| Capacity | 416 SCFM (707 m³/hr) |