The Kahn Companies External Heater Dryer MPL-950

Description
No process air or gas is wasted during regeneration
Datasheet
Description
No process air or gas is wasted during regeneration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External Heater Dryer - MPL-950 - The Kahn Companies
Wethersfield, CT, USA
External Heater Dryer
MPL-950
External Heater Dryer MPL-950
No process air or gas is wasted during regeneration

No process air or gas is wasted during regeneration

Supplier's Site Datasheet

Technical Specifications

  The Kahn Companies
Product Category Compressed Air Dryers
Product Number MPL-950
Product Name External Heater Dryer
Dryer Technology Desiccant
Dimensions & Weight 92"x66"x105" 4000lbs
Features Gauge; Filter (optional feature)
Capacity 950 SCFM (1615 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - MS6-LDM1-1/2-P40 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 14.12 SCFM (24.01 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Refrigerated Dryer - Secotec® TA - TC Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 20 to 138 SCFM (33.99 to 235 m³/hr)
Max. Pressure 150 psi (106 m H2O)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-3000 - Rogers Machinery Company, Inc.
Specs
Capacity 3000 SCFM (5099 m³/hr)
View Details