The THAT 340S14-U is a 14-pin surface-mount transistor array containing two matched NPN and two matched PNP transistors, designed for low-noise amplifier input stages, log amplifiers, and current mirrors. It features a typical NPN current gain of 100 and PNP current gain of 75, with noise voltage densities of 0.8 nV/√Hz for NPN and 0.75 nV/√Hz for PNP. The devices exhibit a gain-bandwidth product of 350 MHz for NPN and 325 MHz for PNP, and voltage matching within 500 μV between devices. Packaged in an SO14 surface-mount format, it operates within a temperature range of -40 to +85 °C and complies with RoHS requirements.
TRANSISTOR ARRAY, SMD, SO-14, 340; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:20mA; Power Dissipation Pd:-; DC Current Gain hFE:100hFE; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 50M5201 |
| Product Name | Transistor Array, Smd, So-14, 340; Transistor Polarity That Corporation |
| Transistor Type | Transistor Array, Smd, So-14, 340; Transistor Polarity That Corporation |