The THAT 320S14-U is a 14-pin surface-mount transistor array containing four matched PNP transistors, designed for low-noise applications such as microphone preamplifiers and current mirrors. It features a typical current gain (hFE) of 75 at -1 mA collector current, a noise voltage density of 0.75 nV/√Hz, a gain-bandwidth product of 325 MHz, and collector-emitter voltage rating of -36 V. The devices are dielectrically isolated to minimize crosstalk and DC interference, with collector-base leakage current of -25 pA and base spreading resistance of 25 Ω. The package complies with RoHS requirements and is suitable for lead-free soldering.
TRANSISTOR ARRAY, SMD, SO-14, 320; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; DC Collector Current:-20mA; Power Dissipation Pd:-; DC Current Gain hFE:75hFE; No. of Pins:14Pins; Transistor Mounting:Surface MountRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 50M5199 |
| Product Name | Transistor Array, Smd, So-14, 320; Transistor Polarity That Corporation |
| Transistor Type | Transistor Array, Smd, So-14, 320; Transistor Polarity That Corporation |