THAT Corporation Line Driver, Balanced, 1646, So-8; Device Type That Corporation THAT1646S08-U

Description
LINE DRIVER, BALANCED, 1646, SO-8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:4V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
LINE DRIVER, BALANCED, 1646, SO-8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:4V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Line Driver, Balanced, 1646, So-8; Device Type That Corporation - 50M5187 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver, Balanced, 1646, So-8; Device Type That Corporation
50M5187
Line Driver, Balanced, 1646, So-8; Device Type That Corporation 50M5187
LINE DRIVER, BALANCED, 1646, SO-8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:4V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

LINE DRIVER, BALANCED, 1646, SO-8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:4V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 50M5187
Product Name Line Driver, Balanced, 1646, So-8; Device Type That Corporation
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65620-56LTXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
4 suppliers
Line Interface ICs - 1899825P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Sensor and Detector Interfaces - A5364CA-T - ODG (Origin Data Global)
Specs
Device Type Smoke Detector
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
6 suppliers