THAT Corporation Pre-Amplifier, Microphone, Dip-8; Audio Control Type That Corporation THAT1510P08-U

Description
PRE-AMPLIFIER, MICROPHONE, DIP-8; Audio Control Type:Click / Pop Suppressor; Supply Voltage Range:± 5V to ± 20V; Control Interface:-; Audio IC Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Description
PRE-AMPLIFIER, MICROPHONE, DIP-8; Audio Control Type:Click / Pop Suppressor; Supply Voltage Range:± 5V to ± 20V; Control Interface:-; Audio IC Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pre-Amplifier, Microphone, Dip-8; Audio Control Type That Corporation - 50M5179 - Newark, An Avnet Company
Chicago, IL, United States
Pre-Amplifier, Microphone, Dip-8; Audio Control Type That Corporation
50M5179
Pre-Amplifier, Microphone, Dip-8; Audio Control Type That Corporation 50M5179
PRE-AMPLIFIER, MICROPHONE, DIP-8; Audio Control Type:Click / Pop Suppressor; Supply Voltage Range:± 5V to ± 20V; Control Interface:-; Audio IC Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

PRE-AMPLIFIER, MICROPHONE, DIP-8; Audio Control Type:Click / Pop Suppressor; Supply Voltage Range:± 5V to ± 20V; Control Interface:-; Audio IC Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Processor ICs
Product Number 50M5179
Product Name Pre-Amplifier, Microphone, Dip-8; Audio Control Type That Corporation
Package/Case DIP
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1913745 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Voice, Si3217x + Si32911/19 Single-Chip ProSLIC - Si32171 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA42
Interface PCM; SPI; PCM/SPI
View Details