THAT Corporation Line Receiver, Balanced, 1246, So-8; Device Type That Corporation THAT1246S08-U

Description
LINE RECEIVER, BALANCED, 1246, SO-8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:6V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
LINE RECEIVER, BALANCED, 1246, SO-8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:6V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Receiver, Balanced, 1246, So-8; Device Type That Corporation - 50M5178 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver, Balanced, 1246, So-8; Device Type That Corporation
50M5178
Line Receiver, Balanced, 1246, So-8; Device Type That Corporation 50M5178
LINE RECEIVER, BALANCED, 1246, SO-8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:6V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

LINE RECEIVER, BALANCED, 1246, SO-8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:6V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 50M5178
Product Name Line Receiver, Balanced, 1246, So-8; Device Type That Corporation
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 V
Package Type MSOP; MSOP
View Details
Power Switch ICs - 9196605 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 16 V
Package Type SOIC; SOIC
View Details
RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54ALS04B Hex Inverters - 5962-8684301DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details