LINE RECEIVER, BALANCED, 1246, DIP8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:6V; Supply Voltage Max:36V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 50M5177 |
| Product Name | Line Receiver, Balanced, 1246, Dip8; Device Type That Corporation |
| Device Type | Receiver |