THAT Corporation Line Receiver, Balanced, 1200, Dip8; Device Type That Corporation THAT1200P08-U

Description
LINE RECEIVER, BALANCED, 1200, DIP8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
LINE RECEIVER, BALANCED, 1200, DIP8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Receiver, Balanced, 1200, Dip8; Device Type That Corporation - 50M5171 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver, Balanced, 1200, Dip8; Device Type That Corporation
50M5171
Line Receiver, Balanced, 1200, Dip8; Device Type That Corporation 50M5171
LINE RECEIVER, BALANCED, 1200, DIP8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

LINE RECEIVER, BALANCED, 1200, DIP8; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 50M5171
Product Name Line Receiver, Balanced, 1200, Dip8; Device Type That Corporation
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details