THAT Corporation Bipolar Transistors - BJT 300BS14-UR

Description
Bipolar Transistors - BJT Low-Noise Matched Transistor Array
Description
Bipolar Transistors - BJT Low-Noise Matched Transistor Array
Datasheet
Datasheet Summary
Powered by GS/AI

The THAT 300BS14-U is a 14-pin SOIC package, monolithic matched transistor array containing four NPN transistors with a minimum current gain (hFE) of 300. It features low voltage noise of 1 nV/√Hz, a gain-bandwidth product of 350 MHz, and collector-emitter breakdown voltage of 36 V. The devices exhibit less than 0.5 mV base-emitter voltage matching and 4% current gain matching between transistors. The array uses dielectric isolation for low crosstalk and high DC isolation. The package is lead-free, RoHS compliant, and suitable for reflow soldering with JEDEC JESD22-A113-D profile. Thermal resistance is 100 °C/W when soldered to a board.

Datasheet Summary
Powered by GS/AI

The THAT 300BS14-U is a 14-pin SOIC package, monolithic matched transistor array containing four NPN transistors with a minimum current gain (hFE) of 300. It features low voltage noise of 1 nV/√Hz, a gain-bandwidth product of 350 MHz, and collector-emitter breakdown voltage of 36 V. The devices exhibit less than 0.5 mV base-emitter voltage matching and 4% current gain matching between transistors. The array uses dielectric isolation for low crosstalk and high DC isolation. The package is lead-free, RoHS compliant, and suitable for reflow soldering with JEDEC JESD22-A113-D profile. Thermal resistance is 100 °C/W when soldered to a board.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
300BS14-UR
Bipolar Transistors - BJT 300BS14-UR
Bipolar Transistors - BJT Low-Noise Matched Transistor Array

Bipolar Transistors - BJT Low-Noise Matched Transistor Array

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 300BS14-UR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155204 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
 - BC80716E6327 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
2 suppliers