Cellular EDGE, GLONASS, GPRS, GPS, GSM, HSDPA, HSUPA, LTE, UMTS, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz, AWS1 Antenna Not Included Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | PLS8-X 02 REL.3 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 156-LGA Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 95.0 C (-40.0 to 203.0 F) |
| Operating Frequency | 850 to ? MHz |