Cellular, Navigation Beidou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 2.1GHz Antenna Not Included Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | PLS63-J REL.1 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 156-SMD Module |
| Features | RoHS |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 850 to 2100 MHz |