Thales Group RF Transceiver Modules - L30960N2600A300 L30960N2600A300

Description
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 876540-L30960N2600A3 00 Features: Transceiver Module Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8517.62.0090
Request a Quote
Description
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 876540-L30960N2600A3 00 Features: Transceiver Module Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8517.62.0090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - L30960N2600A300 - 876540-L30960N2600A300 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - L30960N2600A300
876540-L30960N2600A300
RF Transceiver Modules - L30960N2600A300 876540-L30960N2600A300
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 876540-L30960N2600A3 00 Features: Transceiver Module Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8517.62.0090

Manufacturer: Thales DIS (formerly Gemalto)
Win Source Part Number: 876540-L30960N2600A300
Features: Transceiver Module
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8517.62.0090

Buy Now
RF Transceiver Modules and Modems - L30960N2600A300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
L30960N2600A300
RF Transceiver Modules and Modems L30960N2600A300
Cellular EDGE, GPRS, GSM, HSPA+, UMTS, WCDMA Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount

Cellular EDGE, GPRS, GSM, HSPA+, UMTS, WCDMA Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 876540-L30960N2600A300 L30960N2600A300
Product Name RF Transceiver Modules - L30960N2600A300 RF Transceiver Modules and Modems
Device Type Rec-Trans
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1046-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Remote Control
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details