Microchip Technology, Inc. Zigbee Module ATMEGA64RFR2-ZU

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Zigbee Module - ATMEGA64RFR2-ZU - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
ATMEGA64RFR2-ZU
Zigbee Module ATMEGA64RFR2-ZU
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Transceiver ICs - ATMEGA64RFR2-ZU - 709545-ATMEGA64RFR2-ZU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATMEGA64RFR2-ZU
709545-ATMEGA64RFR2-ZU
RF Transceiver ICs - ATMEGA64RFR2-ZU 709545-ATMEGA64RFR2-ZU
Manufacturer: Microchip Technology Win Source Part Number: 709545-ATMEGA64RFR2- ZU Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 64kB Flash, 2kB EEPROM, 8kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 35 Categories: RF/IF and RFID Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ATMEGA64RFR2 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 5mA ~ 12.5mA Transmitting Current: 8mA ~ 14.5mA

Manufacturer: Microchip Technology
Win Source Part Number: 709545-ATMEGA64RFR2-ZU
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 64kB Flash, 2kB EEPROM, 8kB SRAM
Power - Output: 3.5dBm
Sensitivity: -100dBm
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, JTAG, SPI, USART
GPIO: 35
Categories: RF/IF and RFID
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Data Rate (Maximum): 2Mbps
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: ATMEGA64RFR2
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V
Receiving Current: 5mA ~ 12.5mA
Transmitting Current: 8mA ~ 14.5mA

Buy Now
RF and Wireless - RF Transceiver ICs - ATMEGA64RFR2-ZU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATMEGA64RFR2-ZU
RF and Wireless - RF Transceiver ICs ATMEGA64RFR2-ZU
IC RF TXRX+MCU 802.15.4 64VFQFN

IC RF TXRX+MCU 802.15.4 64VFQFN

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number ATMEGA64RFR2-ZU 709545-ATMEGA64RFR2-ZU ATMEGA64RFR2-ZU
Product Name Zigbee Module RF Transceiver ICs - ATMEGA64RFR2-ZU RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module - AWMF-0106 - Qorvo
Specs
Features RoHS
Operating Frequency 8500 to 10550 MHz
Package Type Surface Mount; QFN
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details