Thales Group Key Box, Emergency; No. Of Keys Key Secure KS1

Description
KEY BOX, EMERGENCY; No. of Keys:1; External Height:150mm; External Width:125mm; External Depth:30mm; Cabinet Material:Steel; Product Range:-; SVHC:No SVHC (27-Jun-2018); Enclosure Colour:Red; Enclosure Material:Steel; Enclosure RoHS Compliant: NA
Datasheet
Description
KEY BOX, EMERGENCY; No. of Keys:1; External Height:150mm; External Width:125mm; External Depth:30mm; Cabinet Material:Steel; Product Range:-; SVHC:No SVHC (27-Jun-2018); Enclosure Colour:Red; Enclosure Material:Steel; Enclosure RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Box, Emergency; No. Of Keys Key Secure - 18K6439 - Newark, An Avnet Company
Chicago, IL, United States
Key Box, Emergency; No. Of Keys Key Secure
18K6439
Key Box, Emergency; No. Of Keys Key Secure 18K6439
KEY BOX, EMERGENCY; No. of Keys:1; External Height:150mm; External Width:125mm; External Depth:30mm; Cabinet Material:Steel; Product Range:-; SVHC:No SVHC (27-Jun-2018); Enclosure Colour:Red; Enclosure Material:Steel; Enclosure RoHS Compliant: NA

KEY BOX, EMERGENCY; No. of Keys:1; External Height:150mm; External Width:125mm; External Depth:30mm; Cabinet Material:Steel; Product Range:-; SVHC:No SVHC (27-Jun-2018); Enclosure Colour:Red; Enclosure Material:Steel; Enclosure RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 18K6439
Product Name Key Box, Emergency; No. Of Keys Key Secure
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5BDG-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details