Thales Group RF Transceiver Modules - EHS8 Rel.4 EHS8 Rel.4

Description
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 876541-EHS8 Rel.4 Series: Cinterion EHS8 Features: Transceiver Module Package: Reel - TR Part Status: Obsolete Family Name: EHS8 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Other Part Number: 2213-L30960-N2900-A4 00CT-ND, 2213-EHS8REL.4CT, 2213-EHS8REL.4DKR, 2213-EHS8REL.4TR, L30960-N2900-A400, L30960N2900A400, 2213-L30960-N2900-A4 00TR, 2213-L30960-N2900-A4 00TR-ND, 2213-L30960-N2900-A4 00DKR, 2213-L30960-N2900-A4 00DKR-ND, 2213-L30960-N2900-A4 00CT
Request a Quote Datasheet
Description
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 876541-EHS8 Rel.4 Series: Cinterion EHS8 Features: Transceiver Module Package: Reel - TR Part Status: Obsolete Family Name: EHS8 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Other Part Number: 2213-L30960-N2900-A4 00CT-ND, 2213-EHS8REL.4CT, 2213-EHS8REL.4DKR, 2213-EHS8REL.4TR, L30960-N2900-A400, L30960N2900A400, 2213-L30960-N2900-A4 00TR, 2213-L30960-N2900-A4 00TR-ND, 2213-L30960-N2900-A4 00DKR, 2213-L30960-N2900-A4 00DKR-ND, 2213-L30960-N2900-A4 00CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - EHS8 Rel.4 - 876541-EHS8 Rel.4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - EHS8 Rel.4
876541-EHS8 Rel.4
RF Transceiver Modules - EHS8 Rel.4 876541-EHS8 Rel.4
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 876541-EHS8 Rel.4 Series: Cinterion EHS8 Features: Transceiver Module Package: Reel - TR Part Status: Obsolete Family Name: EHS8 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Other Part Number: 2213-L30960-N2900-A4 00CT-ND, 2213-EHS8REL.4CT, 2213-EHS8REL.4DKR, 2213-EHS8REL.4TR, L30960-N2900-A400, L30960N2900A400, 2213-L30960-N2900-A4 00TR, 2213-L30960-N2900-A4 00TR-ND, 2213-L30960-N2900-A4 00DKR, 2213-L30960-N2900-A4 00DKR-ND, 2213-L30960-N2900-A4 00CT

Manufacturer: Thales DIS (formerly Gemalto)
Win Source Part Number: 876541-EHS8 Rel.4
Series: Cinterion EHS8
Features: Transceiver Module
Package: Reel - TR
Part Status: Obsolete
Family Name: EHS8
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 4 (72 Hours)
HTSUS: 8517.62.0090
Other Part Number: 2213-L30960-N2900-A400CT-ND, 2213-EHS8REL.4CT, 2213-EHS8REL.4DKR, 2213-EHS8REL.4TR, L30960-N2900-A400, L30960N2900A400, 2213-L30960-N2900-A400TR, 2213-L30960-N2900-A400TR-ND, 2213-L30960-N2900-A400DKR, 2213-L30960-N2900-A400DKR-ND, 2213-L30960-N2900-A400CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 876541-EHS8 Rel.4
Product Name RF Transceiver Modules - EHS8 Rel.4
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details