Thales Group RF/IF and RFID - RF Transceiver Modules and Modems EHS6 Rel.4

Description
Win Source Part Number: 1316203-EHS6 Rel.4 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: Cinterion EHS6 Package: Tape & Reel Mounting: SMD (SMT) Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Protocol: EDGE, GPRS, GSM, HSPA+, UMTS Data Rate: 7.2Mbps Memory Size: 10MB Flash, 10MB RAM Antenna Type: Antenna Not Included Power - Output: 33dBm Utilized IC / Part: Intel XMM 6260 RF Family/Standard: Cellular Modulation: 16-QAM Serial Interfaces: ADC, GPIO, I²C, I²S, PCM, SPI, UART, USB Current - Transmitting: 30mA ~ 710mA Voltage - Supply: 3.3V ~ 4.5V Package / Case: 122-LGA Module Temperature Range - Operating: -40°C ~ 90°C ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Mfr: Thales DIS (formerly Gemalto) Base Product Number: EHS6
Request a Quote Datasheet
Description
Win Source Part Number: 1316203-EHS6 Rel.4 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: Cinterion EHS6 Package: Tape & Reel Mounting: SMD (SMT) Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Protocol: EDGE, GPRS, GSM, HSPA+, UMTS Data Rate: 7.2Mbps Memory Size: 10MB Flash, 10MB RAM Antenna Type: Antenna Not Included Power - Output: 33dBm Utilized IC / Part: Intel XMM 6260 RF Family/Standard: Cellular Modulation: 16-QAM Serial Interfaces: ADC, GPIO, I²C, I²S, PCM, SPI, UART, USB Current - Transmitting: 30mA ~ 710mA Voltage - Supply: 3.3V ~ 4.5V Package / Case: 122-LGA Module Temperature Range - Operating: -40°C ~ 90°C ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Mfr: Thales DIS (formerly Gemalto) Base Product Number: EHS6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1316203-EHS6 Rel.4 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1316203-EHS6 Rel.4
RF/IF and RFID - RF Transceiver Modules and Modems 1316203-EHS6 Rel.4
Win Source Part Number: 1316203-EHS6 Rel.4 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: Cinterion EHS6 Package: Tape & Reel Mounting: SMD (SMT) Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Protocol: EDGE, GPRS, GSM, HSPA+, UMTS Data Rate: 7.2Mbps Memory Size: 10MB Flash, 10MB RAM Antenna Type: Antenna Not Included Power - Output: 33dBm Utilized IC / Part: Intel XMM 6260 RF Family/Standard: Cellular Modulation: 16-QAM Serial Interfaces: ADC, GPIO, I²C, I²S, PCM, SPI, UART, USB Current - Transmitting: 30mA ~ 710mA Voltage - Supply: 3.3V ~ 4.5V Package / Case: 122-LGA Module Temperature Range - Operating: -40°C ~ 90°C ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Mfr: Thales DIS (formerly Gemalto) Base Product Number: EHS6

Win Source Part Number: 1316203-EHS6 Rel.4
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: Cinterion EHS6
Package: Tape & Reel
Mounting: SMD (SMT)
Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
Protocol: EDGE, GPRS, GSM, HSPA+, UMTS
Data Rate: 7.2Mbps
Memory Size: 10MB Flash, 10MB RAM
Antenna Type: Antenna Not Included
Power - Output: 33dBm
Utilized IC / Part: Intel XMM 6260
RF Family/Standard: Cellular
Modulation: 16-QAM
Serial Interfaces: ADC, GPIO, I²C, I²S, PCM, SPI, UART, USB
Current - Transmitting: 30mA ~ 710mA
Voltage - Supply: 3.3V ~ 4.5V
Package / Case: 122-LGA Module
Temperature Range - Operating: -40°C ~ 90°C
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8517.62.0090
Mfr: Thales DIS (formerly Gemalto)
Base Product Number: EHS6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1316203-EHS6 Rel.4
Product Name RF/IF and RFID - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 90.0 C (-40.0 to 194.0 F)
Operating Frequency 800 to 2100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
Digi XBee® SX RF Modules -  - Digi International, Inc.
Digi International, Inc.
Specs
Device Type Rec-Trans
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details